Ethernet, SONET/SDH, Stratum IC 650MHz 2 Output 144-CABGA (13x13)
| DigiKey | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | 6690-82P33731ABAG-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | PECL |
| Package Type | Surface Mount; 144-LBGA |
| Supply Voltage | 1.71 to 3.46 volts |