Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-VFQFPN (7x7)
| DigiKey | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | 6690-6V49205BNLGI-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | Clock |
| Package Type | Surface Mount; 48-VFQFN Exposed Pad |
| Supply Voltage | 3.13 to 3.46 volts |