Clock Generator, Multiplexer IC 500MHz 1 32-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-5V49EE901NLGI8TR-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | LVPECL; LVDS; LVCMOS |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad |
| Supply Voltage | 3.13 to 3.46 volts |