PCI Express (PCIe) IC 200MHz 1 Output 16-VFQFPN (3x3)
| DigiKey | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | 6690-5V41235NLGI-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | LVDS; HCSL |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad |
| Supply Voltage | 3.13 to 3.46 volts |