Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | 6690-5V41065PGGI8TR-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | LVDS; HCSL |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" |
| Supply Voltage | 3.13 to 3.46 volts |