IC 25MHz 1 8-VFDFN Exposed Pad
IC CLK GEN SPREAD SPECTRUM 8DFN
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-5P50901NBGITR-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; 8-VFDFN Exposed Pad |
| Supply Voltage | 1.7 to 3.63 volts |