IC CLOCK GEN 24VFQFPN PROGR
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 800-3108-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | LVPECL; LVCMOS |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad |
| Supply Voltage | 1.71 to 3.46 volts |