PCI Express (PCIe) Clock/Frequency Generator IC 100MHz 1 Output 8-SOIC
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-557M-01LFTTR-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | LVDS; HCSL |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" |
| Supply Voltage | 3.13 to 3.46 volts |