"Clock Generator, Fanout Distribution IC 200MHz 1 20-SSOP (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-552ARI-01LF-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | CMOS |
| Package Type | Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" |
| Supply Voltage | 3 to 5.5 volts |