"Clock Fanout Buffer (Distribution) IC 1:9 133.33MHz 16-SOIC (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-2309NZ-1HDCGI8TR-ND |
| Product Name | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVTTL |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" |