Sinotech 90BF Stepper Motor 90BF004

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
90BF Stepper Motor - 90BF004 - Sinotech
Portland, OR, USA
90BF Stepper Motor
90BF004
90BF Stepper Motor 90BF004
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 90BF004
Product Name 90BF Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 60.0 VDC
Holding Torque 347 In-oz (245 N-cm)
Step Angle 0.75 to 3.00 degrees
Continuous Current 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 1816687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 198 In-oz (140 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Stepper Motor - 42HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 8.4 VDC
Number of Leads 4 to 8 #
View Details
 - PST.39HB1504-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.4500 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
Rotor Inertia 1.27E-5 oz-in-sec² (9.00E-5 kg-cm²)
View Details