Sinotech 90BF Stepper Motor 90BF003

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
90BF Stepper Motor - 90BF003 - Sinotech
Portland, OR, USA
90BF Stepper Motor
90BF003
90BF Stepper Motor 90BF003
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 90BF003
Product Name 90BF Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 60.0 VDC
Holding Torque 278 In-oz (196 N-cm)
Step Angle 1.50 to 3.00 degrees
Continuous Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

636 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-S51 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 4.17 amps
Step Angle 1.80 degrees
Shaft Size 0.375 inch (9.5 mm)
View Details
Stepper Motor / 39 Series - PST.39HB-1.8° - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 45 to 65 In-oz (32 to 46 N-cm)
Continuous Current 0.4000 to 1.7 amps
Rotor Inertia 3.54E-4 to 5.81E-4 oz-in-sec² (0.0025 to 0.0041 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Stepper Motors Series AM1020 Two phase, 20 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.0450 amps
Holding Torque 0 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details