Sinotech 90BF Stepper Motor 90BF001

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
90BF Stepper Motor - 90BF001 - Sinotech
Portland, OR, USA
90BF Stepper Motor
90BF001
90BF Stepper Motor 90BF001
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 90BF001
Product Name 90BF Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 80.0 VDC
Holding Torque 555 In-oz (392 N-cm)
Step Angle 0.90 to 1.80 degrees
Continuous Current 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 5.96
Specs
Step Angle 1.80 degrees
Continuous Current 4.7 amps
Gearbox Ratio 10 : 1
View Details
Stepper Motor / 42 Series - PST.42HB2211-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 68 In-oz (48 N-cm)
Continuous Current 1.1 amps
Rotor Inertia 8.64E-4 oz-in-sec² (0.0061 kg-cm²)
View Details
Specs
Holding Torque 0 In-oz (0 N-cm)
Step Angle 15.00 degrees
Continuous Torque 0.0 In-lbs (0.0184 kg-cm)
View Details
Brushless DC-Flat Motors Series 2214 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.56 in-oz/amp (32.2 mN-m/amp)
Rotor Inertia 4.67E-5 oz-in-sec² (3.30E-4 kg-cm²)
View Details