Sinotech 90BF Stepper Motor 90BC340CH

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
90BF Stepper Motor - 90BC340CH - Sinotech
Portland, OR, USA
90BF Stepper Motor
90BC340CH
90BF Stepper Motor 90BC340CH
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 90BC340CH
Product Name 90BF Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 72V; 90V
DC Voltage Range 60.0 to 110.0 VDC
Holding Torque 779 In-oz (550 N-cm)
Step Angle 1.50 to 3.00 degrees
Unlock Full Specs
to access all available technical data

Similar Products

1591 oz-in Min.Holding torque, NEMA size 42 Frame Hybrid Stepper Motor - S9142M-S51A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 6.7 amps
Step Angle 1.80 degrees
Shaft Size 0.625 inch (15.9 mm)
View Details
Stepper Motor / 42 Series - PST.42HB-1.8° - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 45 to 120 In-oz (32 to 85 N-cm)
Continuous Current 0.4500 to 2 amps
Rotor Inertia 5.81E-4 to 0.0017 oz-in-sec² (0.0041 to 0.0122 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
DC-Micromotors Series 1717 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 1.91 in-oz/amp (13.5 mN-m/amp)
Rotor Inertia 8.21E-6 oz-in-sec² (5.80E-5 kg-cm²)
View Details