Sinotech 86BYG Stepper Motor 86BYG450C-02

Description
Step angle--------------- -------------------- ---1.8 deg Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Step angle--------------- -------------------- ---1.8 deg Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
86BYG Stepper Motor - 86BYG450C-02 - Sinotech
Portland, OR, USA
86BYG Stepper Motor
86BYG450C-02
86BYG Stepper Motor 86BYG450C-02
Step angle--------------- -------------------- ---1.8 deg Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Step angle--------------------------------------1.8 deg

Ambient Temperature ----------- -25 to +40 deg C

Dielectric Strength ------- 500V AC 50Hz 1 minute

Temperature Rise ---------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 86BYG450C-02
Product Name 86BYG Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 4.0 VDC
Holding Torque 416 In-oz (294 N-cm)
Step Angle 1.80 degrees
Continuous Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PM Motor - PL25L-024-08 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
Continuous Current 0.4500 amps
View Details
Servo motor - EMMS-AS-140-S-HS-RS - Festo Corporation
Specs
Continuous Current 4.4 amps
Continuous Torque 84.5 In-lbs (97.45 kg-cm)
Rotor Inertia 1.16 oz-in-sec² (8.19 kg-cm²)
View Details
Specs
Holding Torque 69 In-oz (49 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0012 oz-in-sec² (0.0085 kg-cm²)
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details