Step angle---------------
Ambient Temperature ----------- -25 to +40 deg C
Dielectric Strength ------- 500V AC 50Hz 1 minute
Temperature Rise --------------------
Insulation Resistance ------500VDC 100Mohm Min
Insulation Class --------------------
| Sinotech | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 86BYG450C-01 |
| Product Name | 86BYG Stepper Motor |
| Stepper Construction | Hybrid |
| DC Voltage Range | 2.0 VDC |
| Holding Torque | 416 In-oz (294 N-cm) |
| Step Angle | 1.80 degrees |
| Continuous Current | 7 amps |