Sinotech 86BYG Stepper Motor 86BYG450B-01

Description
Step angle--------------- -------------------- ---1.8 deg Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Step angle--------------- -------------------- ---1.8 deg Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
86BYG Stepper Motor - 86BYG450B-01 - Sinotech
Portland, OR, USA
86BYG Stepper Motor
86BYG450B-01
86BYG Stepper Motor 86BYG450B-01
Step angle--------------- -------------------- ---1.8 deg Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Step angle--------------------------------------1.8 deg

Ambient Temperature ----------- -25 to +40 deg C

Dielectric Strength ------- 500V AC 50Hz 1 minute

Temperature Rise ---------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 86BYG450B-01
Product Name 86BYG Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 3.0 VDC
Holding Torque 306 In-oz (216 N-cm)
Step Angle 1.80 degrees
Continuous Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 18 : 1
View Details
Stepper Motor / 57 Series - PST.57HB5212-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 297 In-oz (210 N-cm)
Continuous Current 1.2 amps
Rotor Inertia 0.0072 oz-in-sec² (0.0510 kg-cm²)
View Details
Specs
Holding Torque 10 In-oz (7 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 1.56E-4 oz-in-sec² (0.0011 kg-cm²)
View Details
DC-Micromotors Series 3863 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 11.29 in-oz/amp (79.7 mN-m/amp)
Rotor Inertia 0.0016 oz-in-sec² (0.0115 kg-cm²)
View Details