Sinotech 86BYG Stepper Motor 86BYG019

Description
Ambient Temperature --------------- -25 to +40 deg C Dielectric Strength ----------- 500V AC 50Hz 1 minute Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B
Description
Ambient Temperature --------------- -25 to +40 deg C Dielectric Strength ----------- 500V AC 50Hz 1 minute Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B

Suppliers

Company
Product
Description
Supplier Links
86BYG Stepper Motor - 86BYG019 - Sinotech
Portland, OR, USA
86BYG Stepper Motor
86BYG019
86BYG Stepper Motor 86BYG019
Ambient Temperature --------------- -25 to +40 deg C Dielectric Strength ----------- 500V AC 50Hz 1 minute Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B

Ambient Temperature --------------- -25 to +40 deg C

Dielectric Strength ----------- 500V AC 50Hz 1 minute

Temperature Rise ------------------------------------- 85K

Insulation Resistance ----------500VDC 100Mohm Min

Insulation Class ------------------------------------------ B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 86BYG019
Product Name 86BYG Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 70.0 VDC
Holding Torque 510 In-oz (360 N-cm)
Step Angle 1.80 degrees
Continuous Current 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 1816678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 71 In-oz (50 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
PM Motor - PM42L-048-03H Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
Holding Torque 65 to 100 In-oz (46 to 71 N-cm)
View Details
 - PST.57HB5220-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 2 amps
Rotor Inertia 0.0072 oz-in-sec² (0.0510 kg-cm²)
View Details
DC-Micromotors Series 1336 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 3.45 in-oz/amp (24.37 mN-m/amp)
Rotor Inertia 7.93E-6 oz-in-sec² (5.60E-5 kg-cm²)
View Details