Sinotech 86BYG Stepper Motor 86BYG018

Description
Ambient Temperature --------------- -25 to +40 deg C Dielectric Strength ----------- 500V AC 50Hz 1 minute Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B
Description
Ambient Temperature --------------- -25 to +40 deg C Dielectric Strength ----------- 500V AC 50Hz 1 minute Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B

Suppliers

Company
Product
Description
Supplier Links
86BYG Stepper Motor - 86BYG018 - Sinotech
Portland, OR, USA
86BYG Stepper Motor
86BYG018
86BYG Stepper Motor 86BYG018
Ambient Temperature --------------- -25 to +40 deg C Dielectric Strength ----------- 500V AC 50Hz 1 minute Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B

Ambient Temperature --------------- -25 to +40 deg C

Dielectric Strength ----------- 500V AC 50Hz 1 minute

Temperature Rise ------------------------------------- 85K

Insulation Resistance ----------500VDC 100Mohm Min

Insulation Class ------------------------------------------ B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 86BYG018
Product Name 86BYG Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 70.0 VDC
Holding Torque 312 In-oz (220 N-cm)
Step Angle 1.80 degrees
Continuous Current 1.15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
Rotor Inertia 4.25E-4 oz-in-sec² (0.0030 kg-cm²)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
PM Motor - PM42L-048-03H Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
Holding Torque 65 to 100 In-oz (46 to 71 N-cm)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM57115H-18300 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 382 In-oz (270 N-cm)
Step Angle 1.80 degrees
View Details