Sinotech 85BYGH Stepper Motor 85BYGH450

Description
Step Angle -------------------- -------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B
Description
Step Angle -------------------- -------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B

Suppliers

Company
Product
Description
Supplier Links
85BYGH Stepper Motor - 85BYGH450 - Sinotech
Portland, OR, USA
85BYGH Stepper Motor
85BYGH450
85BYGH Stepper Motor 85BYGH450
Step Angle -------------------- -------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B

Step Angle ---------------------------------------- 1.8 deg

Ambient Temperature --------------- -25 to +40 deg C

Temperature Rise ------------------------------------- 85K

Insulation Resistance ----------500VDC 100Mohm Min

Insulation Class ------------------------------------------ B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 85BYGH450
Product Name 85BYGH Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 4.4 VDC
Holding Torque 297 In-oz (210 N-cm)
Step Angle 1.80 degrees
Continuous Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors Series AM2224R3 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.5000 amps
Holding Torque 5 In-oz (4 N-cm)
Step Angle 15.00 degrees
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2033H-14060 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Step Angle 1.80 degrees
Continuous Current 0.6000 amps
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details