Sinotech 75BF Stepper Motor 75BF004

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
75BF Stepper Motor - 75BF004 - Sinotech
Portland, OR, USA
75BF Stepper Motor
75BF004
75BF Stepper Motor 75BF004
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 75BF004
Product Name 75BF Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 80.0 VDC
Holding Torque 69 In-oz (49 N-cm)
Step Angle 1.50 to 3.00 degrees
Continuous Current 5.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 10 : 1
View Details
Stepper Motor / 39 Series - PST.39HB-1.8° - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 45 to 65 In-oz (32 to 46 N-cm)
Continuous Current 0.4000 to 1.7 amps
Rotor Inertia 3.54E-4 to 5.81E-4 oz-in-sec² (0.0025 to 0.0041 kg-cm²)
View Details
Specs
Holding Torque 18 In-oz (13 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 2.55E-4 oz-in-sec² (0.0018 kg-cm²)
View Details
DC-Micromotors Series 0615 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 1.5 VDC
Torque Constant 0.0977 in-oz/amp (0.6900 mN-m/amp)
Rotor Inertia 1.42E-7 oz-in-sec² (1.00E-6 kg-cm²)
View Details