Sinotech 75BF Stepper Motor 75BF003

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
75BF Stepper Motor - 75BF003 - Sinotech
Portland, OR, USA
75BF Stepper Motor
75BF003
75BF Stepper Motor 75BF003
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 75BF003
Product Name 75BF Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 30.0 VDC
Holding Torque 125 In-oz (88 N-cm)
Step Angle 1.50 to 3.00 degrees
Continuous Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

212 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-S25 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 2.42 amps
Step Angle 1.80 degrees
Shaft Size 0.375 inch (9.5 mm)
View Details
Stepper Motor / HUD Series - PST.60HB3245-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 212 In-oz (150 N-cm)
Continuous Current 4.5 amps
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
P110 064 Disc Magnet High Speed Step Motor - P110 064 068 08 - Portescap
Specs
Holding Torque 1 In-oz (1 N-cm)
Step Angle 15.00 degrees
Continuous Torque 0.1 In-lbs (0.0714 kg-cm)
View Details
Brushless DC-Servomotors Series 2250 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 5.31 in-oz/amp (37.5 mN-m/amp)
Rotor Inertia 1.42E-4 oz-in-sec² (1.00E-3 kg-cm²)
View Details