Sinotech 75BF Stepper Motor 75BF001

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
75BF Stepper Motor - 75BF001 - Sinotech
Portland, OR, USA
75BF Stepper Motor
75BF001
75BF Stepper Motor 75BF001
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 75BF001
Product Name 75BF Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 56 In-oz (39 N-cm)
Step Angle 1.50 to 3.00 degrees
Unlock Full Specs
to access all available technical data

Similar Products

141 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-S30 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 2.52 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Stepper Motor / 42 Series - PST.42HB3013-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 91 In-oz (64 N-cm)
Continuous Current 1.3 amps
Rotor Inertia 0.0012 oz-in-sec² (0.0083 kg-cm²)
View Details
Specs
Holding Torque 637 In-oz (450 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0262 oz-in-sec² (0.1850 kg-cm²)
View Details
Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 1.46 in-oz/amp (10.3 mN-m/amp)
Rotor Inertia 8.07E-5 oz-in-sec² (5.70E-4 kg-cm²)
View Details