Sinotech 70BF Stepper Motor 70BF003

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
70BF Stepper Motor - 70BF003 - Sinotech
Portland, OR, USA
70BF Stepper Motor
70BF003
70BF Stepper Motor 70BF003
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 70BF003
Product Name 70BF Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 27.0 VDC
Holding Torque 111 In-oz (78 N-cm)
Step Angle 1.50 to 3.00 degrees
Continuous Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 5350401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 62 In-oz (44 N-cm)
Step Angle 0.90 degrees
Units Metric
View Details
PM Motor - PM42L-048-03H Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
Holding Torque 65 to 100 In-oz (46 to 71 N-cm)
View Details
 - PST.35HB3011-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1.1 amps
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details