Sinotech 70BF Stepper Motor 70BC340D

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
70BF Stepper Motor - 70BC340D - Sinotech
Portland, OR, USA
70BF Stepper Motor
70BC340D
70BF Stepper Motor 70BC340D
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 70BC340D
Product Name 70BF Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 27.0 VDC
Holding Torque 111 In-oz (78 N-cm)
Step Angle 1.50 to 3.00 degrees
Continuous Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

212 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-D25 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 4.84 amps
Step Angle 1.80 degrees
Shaft Size 0.375 inch (9.5 mm)
View Details
Stepper Motor / HUD Series - PST.60HB3220-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 212 In-oz (150 N-cm)
Continuous Current 2 amps
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
Specs
Holding Torque 1204 In-oz (850 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0496 oz-in-sec² (0.3500 kg-cm²)
View Details
Brushless DC-Servomotors Series 3564 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
Rotor Inertia 4.94E-4 oz-in-sec² (0.0035 kg-cm²)
View Details