Sinotech 57BYGH Stepper Motor 57BYGH801

Description
Step Angle -------------------- ------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ---------500VDC 100Mohm Min Insulation Class -------------------- -------------------- - B
Description
Step Angle -------------------- ------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ---------500VDC 100Mohm Min Insulation Class -------------------- -------------------- - B

Suppliers

Company
Product
Description
Supplier Links
57BYGH Stepper Motor - 57BYGH801 - Sinotech
Portland, OR, USA
57BYGH Stepper Motor
57BYGH801
57BYGH Stepper Motor 57BYGH801
Step Angle -------------------- ------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ---------500VDC 100Mohm Min Insulation Class -------------------- -------------------- - B

Step Angle --------------------------------------- 1.8 deg

Ambient Temperature --------------- -25 to +40 deg C

Temperature Rise ------------------------------------- 85K

Insulation Resistance ---------500VDC 100Mohm Min

Insulation Class ----------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 57BYGH801
Product Name 57BYGH Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 3.3 VDC
Holding Torque 1 In-oz (1 N-cm)
Step Angle 1.80 degrees
Continuous Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 42HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 8.4 VDC
Number of Leads 4 to 8 #
View Details
DC-Micromotors Series 3272 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.95 in-oz/amp (20.8 mN-m/amp)
Rotor Inertia 9.49E-4 oz-in-sec² (0.0067 kg-cm²)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Stepper Motors - 5350344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 8 In-oz (6 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details