Sinotech 57BYG Stepper Motor 57BYG707

Description
Step Angle -------------------- ------------------ 1.8 deg Ambient Temperature ------------- -25 to +40 deg C Temperature Rise -------------------- --------------- 85K Insulation Resistance -------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Step Angle -------------------- ------------------ 1.8 deg Ambient Temperature ------------- -25 to +40 deg C Temperature Rise -------------------- --------------- 85K Insulation Resistance -------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
57BYG Stepper Motor - 57BYG707 - Sinotech
Portland, OR, USA
57BYG Stepper Motor
57BYG707
57BYG Stepper Motor 57BYG707
Step Angle -------------------- ------------------ 1.8 deg Ambient Temperature ------------- -25 to +40 deg C Temperature Rise -------------------- --------------- 85K Insulation Resistance -------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Step Angle -------------------------------------- 1.8 deg

Ambient Temperature ------------- -25 to +40 deg C

Temperature Rise ----------------------------------- 85K

Insulation Resistance -------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 57BYG707
Product Name 57BYG Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 4.1 VDC
Holding Torque 2 In-oz (1 N-cm)
Step Angle 1.80 degrees
Continuous Current 2.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
DC Voltage Range 3.0 VDC
Torque Constant 0.0453 in-oz/amp (0.3200 mN-m/amp)
Rotor Inertia 2.83E-9 oz-in-sec² (2.00E-8 kg-cm²)
View Details
Stepper Motor - 28HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 14.4 VDC
Number of Leads 4 to 6 #
View Details
Stepper Motors - 1805291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Step Angle 1.80 degrees
Units Metric
Shaft Size 0.375 inch (9.5 mm)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details