Sinotech 57BYG Stepper Motor 57BYG009

Description
Step Angle -------------------- ------------------ 1.8 deg Ambient Temperature ------------- -25 to +40 deg C Temperature Rise -------------------- --------------- 85K Insulation Resistance -------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Step Angle -------------------- ------------------ 1.8 deg Ambient Temperature ------------- -25 to +40 deg C Temperature Rise -------------------- --------------- 85K Insulation Resistance -------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
57BYG Stepper Motor - 57BYG009 - Sinotech
Portland, OR, USA
57BYG Stepper Motor
57BYG009
57BYG Stepper Motor 57BYG009
Step Angle -------------------- ------------------ 1.8 deg Ambient Temperature ------------- -25 to +40 deg C Temperature Rise -------------------- --------------- 85K Insulation Resistance -------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Step Angle -------------------------------------- 1.8 deg

Ambient Temperature ------------- -25 to +40 deg C

Temperature Rise ----------------------------------- 85K

Insulation Resistance -------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 57BYG009
Product Name 57BYG Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 2.4 VDC
Holding Torque 1 In-oz (1 N-cm)
Step Angle 1.80 degrees
Continuous Current 2.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 5350372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 0 In-oz (0 N-cm)
Step Angle 0.90 degrees
Units Metric
View Details
PM Motor - PM25S-048-01/02 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 12V
Holding Torque 12 In-oz (8 N-cm)
View Details
 - PST.39HB1504-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.4500 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details