Sinotech 55BF Stepper Motor 55BF009

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
55BF Stepper Motor - 55BF009 - Sinotech
Portland, OR, USA
55BF Stepper Motor
55BF009
55BF Stepper Motor 55BF009
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 55BF009
Product Name 55BF Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 27.0 VDC
Step Angle 3.00 degrees
Continuous Current 3 amps
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 5.96
Specs
Step Angle 1.80 degrees
Continuous Current 4.7 amps
Gearbox Ratio 5 : 1
View Details
Stepper Motor / HUD Series - PST.60HB6535-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 368 In-oz (260 N-cm)
Continuous Current 3.5 amps
Rotor Inertia 0.0140 oz-in-sec² (0.0990 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Stepper Motors Series AM3248 Two phase, 48 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.7000 amps
Holding Torque 22 In-oz (15 N-cm)
Step Angle 7.50 degrees
View Details