Sinotech 55BF Stepper Motor 55BF003

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
55BF Stepper Motor - 55BF003 - Sinotech
Portland, OR, USA
55BF Stepper Motor
55BF003
55BF Stepper Motor 55BF003
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 55BF003
Product Name 55BF Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 27.0 VDC
Holding Torque 94 In-oz (67 N-cm)
Step Angle 1.50 to 3.00 degrees
Continuous Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

51 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-D15HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 0.8500 amps
Step Angle 1.80 degrees
Shaft Size 0.197 inch (5.0 mm)
View Details
Stepper Motor / 39 Series - PST.39HB3004-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 65 In-oz (46 N-cm)
Continuous Current 0.4000 amps
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
Stepper Motors - 8929154 - RS Components, Ltd.
Specs
Step Angle 15.00 degrees
Units Metric
Shaft Size 0.059 inch (1.5 mm)
View Details