Sinotech 45BF Stepper Motor 45BF005-II

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
45BF Stepper Motor - 45BF005-II - Sinotech
Portland, OR, USA
45BF Stepper Motor
45BF005-II
45BF Stepper Motor 45BF005-II
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 45BF005-II
Product Name 45BF Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 27.0 VDC
Holding Torque 28 In-oz (20 N-cm)
Step Angle 1.50 to 3.00 degrees
Continuous Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 283 In-oz (200 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
DC-Micromotors Series 2342 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9006 in-oz/amp (6.36 mN-m/amp)
Rotor Inertia 7.93E-5 oz-in-sec² (5.60E-4 kg-cm²)
View Details
Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 10 : 1
View Details
 - PST.35HB3004-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.4000 amps
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details