Sinotech 42BYGH Stepper Motor 42BYGH102

Description
Step Angle -------------------- ------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ---------500VDC 100Mohm Min Insulation Class -------------------- -------------------- - B
Description
Step Angle -------------------- ------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ---------500VDC 100Mohm Min Insulation Class -------------------- -------------------- - B

Suppliers

Company
Product
Description
Supplier Links
42BYGH Stepper Motor - 42BYGH102 - Sinotech
Portland, OR, USA
42BYGH Stepper Motor
42BYGH102
42BYGH Stepper Motor 42BYGH102
Step Angle -------------------- ------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ---------500VDC 100Mohm Min Insulation Class -------------------- -------------------- - B

Step Angle --------------------------------------- 1.8 deg

Ambient Temperature --------------- -25 to +40 deg C

Temperature Rise ------------------------------------- 85K

Insulation Resistance ---------500VDC 100Mohm Min

Insulation Class ----------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 42BYGH102
Product Name 42BYGH Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 3.6 VDC
Holding Torque 42 In-oz (29 N-cm)
Step Angle 1.80 degrees
Continuous Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 1805282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Step Angle 1.80 degrees
Units Metric
Shaft Size 0.250 inch (6.4 mm)
View Details
Stepper Motor - 35HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 12.8 VDC
Number of Leads 4 to 8 #
View Details
 - PST.39HB1504-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.4500 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details