Sinotech 42BYGH Stepper Motor 42BYGH010

Description
Step Angle -------------------- ------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ---------500VDC 100Mohm Min Insulation Class -------------------- -------------------- - B
Description
Step Angle -------------------- ------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ---------500VDC 100Mohm Min Insulation Class -------------------- -------------------- - B

Suppliers

Company
Product
Description
Supplier Links
42BYGH Stepper Motor - 42BYGH010 - Sinotech
Portland, OR, USA
42BYGH Stepper Motor
42BYGH010
42BYGH Stepper Motor 42BYGH010
Step Angle -------------------- ------------------- 1.8 deg Ambient Temperature --------------- -25 to +40 deg C Temperature Rise -------------------- ----------------- 85K Insulation Resistance ---------500VDC 100Mohm Min Insulation Class -------------------- -------------------- - B

Step Angle --------------------------------------- 1.8 deg

Ambient Temperature --------------- -25 to +40 deg C

Temperature Rise ------------------------------------- 85K

Insulation Resistance ---------500VDC 100Mohm Min

Insulation Class ----------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 42BYGH010
Product Name 42BYGH Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 2.0 VDC
Holding Torque 21 In-oz (15 N-cm)
Step Angle 1.80 degrees
Continuous Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

187 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-D30HTA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 3 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Stepper Motor / 35 Series - PST.28HB1612-002 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 12 In-oz (9 N-cm)
Continuous Current 1.3 amps
Rotor Inertia 1.20E-4 oz-in-sec² (8.50E-4 kg-cm²)
View Details
60L024B Can Stack Stepper Mini Motor - 60L024B2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.4600 amps
View Details
DC-Micromotors Series 3890 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.51 in-oz/amp (31.82 mN-m/amp)
Rotor Inertia 0.0023 oz-in-sec² (0.0164 kg-cm²)
View Details