Ambient Temperature ------------ -25 to +40 deg C
Dielectric Strength -------- 950V AC 50Hz 1 minute
Temperature Rise --------------------
Insulation Resistance ------500VDC 100Mohm Min
Insulation Class --------------------
| Sinotech | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 42BY48B14 |
| Product Name | 42BY Stepper Motor |
| Stepper Construction | Hybrid |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Holding Torque | 6 In-oz (4 N-cm) |
| Step Angle | 7.50 degrees |