Sinotech 42BY Stepper Motor 42BY48B03

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
42BY Stepper Motor - 42BY48B03 - Sinotech
Portland, OR, USA
42BY Stepper Motor
42BY48B03
42BY Stepper Motor 42BY48B03
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 42BY48B03
Product Name 42BY Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Holding Torque 4 In-oz (3 N-cm)
Step Angle 7.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

62.8 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-S18HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 0.8500 amps
Step Angle 1.80 degrees
Shaft Size 0.197 inch (5.0 mm)
View Details
Stepper Motor / 42 Series - PST.42HB2205-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 67 In-oz (47 N-cm)
Continuous Current 0.5000 amps
Rotor Inertia 8.64E-4 oz-in-sec² (0.0061 kg-cm²)
View Details
Specs
Holding Torque 481 In-oz (340 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0170 oz-in-sec² (0.1200 kg-cm²)
View Details
Brushless DC-Gearmotors Series 2622 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.28 in-oz/amp (9.05 mN-m/amp)
Rotor Inertia 1.15E-4 oz-in-sec² (8.10E-4 kg-cm²)
View Details