Sinotech 39BYG Stepper Motor 39BYG202

Description
Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- --- B
Description
Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- --- B

Suppliers

Company
Product
Description
Supplier Links
39BYG Stepper Motor - 39BYG202 - Sinotech
Portland, OR, USA
39BYG Stepper Motor
39BYG202
39BYG Stepper Motor 39BYG202
Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- --- B

Step Angle ----------------------------------------- 1.8 deg

Ambient Temperature ----------------- -25 to +40 deg C

Temperature Rise --------------------------------------- 85K

Insulation Resistance -----------500VDC 100Mohm Min

Insulation Class ------------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 39BYG202
Product Name 39BYG Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 5.1 VDC
Holding Torque 11 In-oz (8 N-cm)
Step Angle 1.80 degrees
Continuous Current 0.3200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 5.96
Specs
Step Angle 1.80 degrees
Continuous Current 4.7 amps
Gearbox Ratio 10 : 1
View Details
Stepper Motor / 28 Series - PST.28HB2506-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Continuous Current 0.6000 amps
Rotor Inertia 1.84E-4 oz-in-sec² (0.0013 kg-cm²)
Length 1.54 inch (39 mm)
View Details
Specs
Holding Torque 312 In-oz (220 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0075 oz-in-sec² (0.0530 kg-cm²)
View Details
Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
Rotor Inertia 8.92E-4 oz-in-sec² (0.0063 kg-cm²)
View Details