Sinotech 39BYG Stepper Motor 39BYG102

Description
Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- --- B
Description
Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- --- B

Suppliers

Company
Product
Description
Supplier Links
39BYG Stepper Motor - 39BYG102 - Sinotech
Portland, OR, USA
39BYG Stepper Motor
39BYG102
39BYG Stepper Motor 39BYG102
Step Angle -------------------- -------------------- - 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise -------------------- ------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- --- B

Step Angle ----------------------------------------- 1.8 deg

Ambient Temperature ----------------- -25 to +40 deg C

Temperature Rise --------------------------------------- 85K

Insulation Resistance -----------500VDC 100Mohm Min

Insulation Class ------------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 39BYG102
Product Name 39BYG Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Holding Torque 14 In-oz (10 N-cm)
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

1125 oz-in Min.Holding torque, NEMA size 42 Frame Hybrid Stepper Motor - S9142M-S51 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 4.7 amps
Step Angle 1.80 degrees
Shaft Size 0.625 inch (15.9 mm)
View Details
Stepper Motor / 28 Series - PST.28HB2512-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Continuous Current 1.2 amps
Rotor Inertia 1.84E-4 oz-in-sec² (0.0013 kg-cm²)
Length 1.54 inch (39 mm)
View Details
Specs
Holding Torque 312 In-oz (220 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0075 oz-in-sec² (0.0530 kg-cm²)
View Details
Brushless DC-Servomotors Series 3056 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 7.19 in-oz/amp (50.8 mN-m/amp)
Rotor Inertia 2.12E-4 oz-in-sec² (0.0015 kg-cm²)
View Details