Sinotech 36BF Stepper Motor 36BF003

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
36BF Stepper Motor - 36BF003 - Sinotech
Portland, OR, USA
36BF Stepper Motor
36BF003
36BF Stepper Motor 36BF003
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 36BF003
Product Name 36BF Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 27.0 VDC
Holding Torque 11 In-oz (8 N-cm)
Step Angle 3.00 to 6.00 degrees
Continuous Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

424 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-D37 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 3.24 amps
Step Angle 1.80 degrees
Shaft Size 0.375 inch (9.5 mm)
View Details
Stepper Motor / 35 Series - PST.35HB-1.8° - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 12 to 18 In-oz (9 to 12 N-cm)
Continuous Current 0.6000 to 1.3 amps
Rotor Inertia 1.20E-4 to 1.84E-4 oz-in-sec² (8.50E-4 to 0.0013 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Stepper Motors Series AM2224R3 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.2500 amps
Holding Torque 5 In-oz (4 N-cm)
Step Angle 15.00 degrees
View Details