Sinotech 35BYJ Stepper Motor 35BYJ02

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
35BYJ Stepper Motor - 35BYJ02 - Sinotech
Portland, OR, USA
35BYJ Stepper Motor
35BYJ02
35BYJ Stepper Motor 35BYJ02
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 35BYJ02
Product Name 35BYJ Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Step Angle 7.50 to 85.25 degrees
Continuous Current 0.0600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 5.96
Specs
Step Angle 1.80 degrees
Continuous Current 4.7 amps
Gearbox Ratio 18 : 1
View Details
Stepper Motor / 57 Series - PST.57HB3250-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 212 In-oz (150 N-cm)
Continuous Current 4.8 amps
Rotor Inertia 0.0042 oz-in-sec² (0.0298 kg-cm²)
View Details
Specs
Holding Torque 35 In-oz (25 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 3.12E-4 oz-in-sec² (0.0022 kg-cm²)
View Details
Stepper Motors Series AM2224R3 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.2500 amps
Holding Torque 5 In-oz (4 N-cm)
Step Angle 15.00 degrees
View Details