Sinotech 35BY Stepper Motor 35BY48BH10

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
35BY Stepper Motor - 35BY48BH10 - Sinotech
Portland, OR, USA
35BY Stepper Motor
35BY48BH10
35BY Stepper Motor 35BY48BH10
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 35BY48BH10
Product Name 35BY Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Holding Torque 6 In-oz (4 N-cm)
Step Angle 7.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 1805291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Step Angle 1.80 degrees
Units Metric
Shaft Size 0.375 inch (9.5 mm)
View Details
PM Motor - PM25S-048-01/02 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 12V
Holding Torque 12 In-oz (8 N-cm)
View Details
 - PST.60HB3220-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 2 amps
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.65 in-oz/amp (75.2 mN-m/amp)
Rotor Inertia 9.77E-4 oz-in-sec² (0.0069 kg-cm²)
View Details