Sinotech 35BY Stepper Motor 35BY48BH07

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
35BY Stepper Motor - 35BY48BH07 - Sinotech
Portland, OR, USA
35BY Stepper Motor
35BY48BH07
35BY Stepper Motor 35BY48BH07
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 35BY48BH07
Product Name 35BY Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 5 In-oz (3 N-cm)
Step Angle 7.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

177 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-S21HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 1.41 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Stepper Motor / HUD Series - PST.60HB3220-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 212 In-oz (150 N-cm)
Continuous Current 2 amps
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
Specs
Holding Torque 16 In-oz (11 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 1.98E-4 oz-in-sec² (0.0014 kg-cm²)
View Details
Stepper Motors Series AM1524 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.1500 amps
Holding Torque 1 In-oz (1 N-cm)
Step Angle 15.00 degrees
View Details