Sinotech 35BY Stepper Motor 35BY48B08

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
35BY Stepper Motor - 35BY48B08 - Sinotech
Portland, OR, USA
35BY Stepper Motor
35BY48B08
35BY Stepper Motor 35BY48B08
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 35BY48B08
Product Name 35BY Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 4 In-oz (3 N-cm)
Step Angle 7.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

264 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-S30HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 0.7100 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Stepper Motor / 42 Series - PST.42HB4216-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 120 In-oz (85 N-cm)
Continuous Current 1.6 amps
Rotor Inertia 0.0017 oz-in-sec² (0.0122 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
DC-Micromotors Series 1224 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.18 in-oz/amp (8.3 mN-m/amp)
Rotor Inertia 2.55E-6 oz-in-sec² (1.80E-5 kg-cm²)
View Details