Sinotech 25BY Stepper Motor 25BY4809

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
25BY Stepper Motor - 25BY4809 - Sinotech
Portland, OR, USA
25BY Stepper Motor
25BY4809
25BY Stepper Motor 25BY4809
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 25BY4809
Product Name 25BY Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 20.0 VDC
Holding Torque 2 In-oz (2 N-cm)
Step Angle 7.50 degrees
Continuous Current 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

100 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-D30 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 1.78 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Stepper Motor / 28 Series - PST.28HB2512-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Continuous Current 1.2 amps
Rotor Inertia 1.84E-4 oz-in-sec² (0.0013 kg-cm²)
Length 1.54 inch (39 mm)
View Details
Specs
Holding Torque 637 In-oz (450 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0262 oz-in-sec² (0.1850 kg-cm²)
View Details
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia 1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details