Sinotech 25BY Stepper Motor 25BY4801

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
25BY Stepper Motor - 25BY4801 - Sinotech
Portland, OR, USA
25BY Stepper Motor
25BY4801
25BY Stepper Motor 25BY4801
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 25BY4801
Product Name 25BY Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 5.0 VDC
Holding Torque 2 In-oz (1 N-cm)
Step Angle 7.50 degrees
Continuous Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
Rotor Inertia 7.22E-5 oz-in-sec² (5.10E-4 kg-cm²)
View Details
Stepper Motor - 57HYM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 7.8 VDC
Number of Leads 4 to 6 #
View Details
Stepper Motors - 8928732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 51 In-oz (36 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details