Sinotech 25BY Stepper Motor 25BY2407

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
25BY Stepper Motor - 25BY2407 - Sinotech
Portland, OR, USA
25BY Stepper Motor
25BY2407
25BY Stepper Motor 25BY2407
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 25BY2407
Product Name 25BY Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 16.2 VDC
Holding Torque 1 In-oz (1 N-cm)
Step Angle 15.00 degrees
Continuous Current 0.1900 amps
Unlock Full Specs
to access all available technical data

Similar Products

31.4 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-D13HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 1.34 amps
Step Angle 1.80 degrees
Shaft Size 0.197 inch (5.0 mm)
View Details
Stepper Motor / HUD Series - PST.25BY1462-002 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
View Details
Specs
Holding Torque 10 In-oz (7 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 1.56E-4 oz-in-sec² (0.0011 kg-cm²)
View Details
DC-Micromotors Series 2642 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.81 in-oz/amp (76.34 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details