Sinotech 25BY Stepper Motor 25BY2402

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
25BY Stepper Motor - 25BY2402 - Sinotech
Portland, OR, USA
25BY Stepper Motor
25BY2402
25BY Stepper Motor 25BY2402
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 25BY2402
Product Name 25BY Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
Holding Torque 1 In-oz (1 N-cm)
Step Angle 15.00 degrees
Unlock Full Specs
to access all available technical data

Similar Products

51 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-S15HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 0.8500 amps
Step Angle 1.80 degrees
Shaft Size 0.197 inch (5.0 mm)
View Details
Stepper Motor / 42 Series - PST.42HB3020-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 89 In-oz (63 N-cm)
Continuous Current 2 amps
Rotor Inertia 0.0012 oz-in-sec² (0.0083 kg-cm²)
View Details
26M048B Can Stack Stepper Mini Motor - 26M048B2U - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1100 amps
View Details
2 suppliers
Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
Rotor Inertia 4.25E-4 oz-in-sec² (0.0030 kg-cm²)
View Details