Sinotech 160BC Stepper Motor 160BC548A

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
160BC Stepper Motor - 160BC548A - Sinotech
Portland, OR, USA
160BC Stepper Motor
160BC548A
160BC Stepper Motor 160BC548A
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 160BC548A
Product Name 160BC Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 90V; 160V
DC Voltage Range 80.0 to 300.0 VDC
Holding Torque 4248 In-oz (3000 N-cm)
Step Angle 0.75 to 1.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

177 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-D21HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 1.41 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Stepper Motor / 57 Series - PST.57HB3220-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 212 In-oz (150 N-cm)
Continuous Current 2 amps
Rotor Inertia 0.0042 oz-in-sec² (0.0298 kg-cm²)
View Details
Specs
Holding Torque 283 In-oz (200 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
Rotor Inertia 7.22E-5 oz-in-sec² (5.10E-4 kg-cm²)
View Details