Sinotech 110BYG Stepper Motor 110BYG550A

Description
Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Step Accuracy -------------------- ----------- /- 5.4 sec Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ----------------- B
Description
Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Step Accuracy -------------------- ----------- /- 5.4 sec Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ----------------- B

Suppliers

Company
Product
Description
Supplier Links
110BYG Stepper Motor - 110BYG550A - Sinotech
Portland, OR, USA
110BYG Stepper Motor
110BYG550A
110BYG Stepper Motor 110BYG550A
Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Step Accuracy -------------------- ----------- /- 5.4 sec Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ----------------- B

Ambient Temperature ----------- -25 to +40 deg C

Dielectric Strength ------- 500V AC 50Hz 1 minute

Step Accuracy ------------------------------- /- 5.4 sec

Temperature Rise ---------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class ------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 110BYG550A
Product Name 110BYG Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 130.0 VDC
Holding Torque 963 In-oz (680 N-cm)
Step Angle 0.36 to 0.72 degrees
Continuous Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

187 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-D30HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 1 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Stepper Motor / 42 Series - PST.42HB4211-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 120 In-oz (85 N-cm)
Continuous Current 1.1 amps
Rotor Inertia 0.0017 oz-in-sec² (0.0122 kg-cm²)
View Details
Specs
Holding Torque 64 In-oz (45 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 8.21E-4 oz-in-sec² (0.0058 kg-cm²)
View Details
DC-Micromotors Series 2230 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 40.0 VDC
Torque Constant 6.5 in-oz/amp (45.9 mN-m/amp)
Rotor Inertia 3.40E-5 oz-in-sec² (2.40E-4 kg-cm²)
View Details