Sinotech 110BYG Stepper Motor 110BYG50A

Description
Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Step Accuracy -------------------- ----------- /- 5.4 sec Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ----------------- B
Description
Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Step Accuracy -------------------- ----------- /- 5.4 sec Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ----------------- B

Suppliers

Company
Product
Description
Supplier Links
110BYG Stepper Motor - 110BYG50A - Sinotech
Portland, OR, USA
110BYG Stepper Motor
110BYG50A
110BYG Stepper Motor 110BYG50A
Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Step Accuracy -------------------- ----------- /- 5.4 sec Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ----------------- B

Ambient Temperature ----------- -25 to +40 deg C

Dielectric Strength ------- 500V AC 50Hz 1 minute

Step Accuracy ------------------------------- /- 5.4 sec

Temperature Rise ---------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class ------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 110BYG50A
Product Name 110BYG Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 90V; 160V
DC Voltage Range 80.0 to 200.0 VDC
Holding Torque 1458 In-oz (1030 N-cm)
Step Angle 0.90 to 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

212 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-D25 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 4.84 amps
Step Angle 1.80 degrees
Shaft Size 0.375 inch (9.5 mm)
View Details
Stepper Motor / 42 Series - PST.42HB4211-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 120 In-oz (85 N-cm)
Continuous Current 1.1 amps
Rotor Inertia 0.0017 oz-in-sec² (0.0122 kg-cm²)
View Details
Specs
Holding Torque 1416 In-oz (1000 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0538 oz-in-sec² (0.3800 kg-cm²)
View Details
Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
Units Metric
View Details