Sinotech 110BYG Stepper Motor 110BYG50

Description
Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Step Accuracy -------------------- ----------- /- 5.4 sec Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ----------------- B
Description
Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Step Accuracy -------------------- ----------- /- 5.4 sec Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ----------------- B

Suppliers

Company
Product
Description
Supplier Links
110BYG Stepper Motor - 110BYG50 - Sinotech
Portland, OR, USA
110BYG Stepper Motor
110BYG50
110BYG Stepper Motor 110BYG50
Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Step Accuracy -------------------- ----------- /- 5.4 sec Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ----------------- B

Ambient Temperature ----------- -25 to +40 deg C

Dielectric Strength ------- 500V AC 50Hz 1 minute

Step Accuracy ------------------------------- /- 5.4 sec

Temperature Rise ---------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class ------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 110BYG50
Product Name 110BYG Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 90V; 160V
DC Voltage Range 80.0 to 200.0 VDC
Holding Torque 1005 In-oz (710 N-cm)
Step Angle 0.90 to 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

212 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-S25 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 2.42 amps
Step Angle 1.80 degrees
Shaft Size 0.375 inch (9.5 mm)
View Details
Stepper Motor / 42 Series - PST.42HB2218-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 68 In-oz (48 N-cm)
Continuous Current 1.8 amps
Rotor Inertia 8.64E-4 oz-in-sec² (0.0061 kg-cm²)
View Details
Stepper Motors - 403-1036-ND - DigiKey
Specs
DC Voltage Range 3.3 VDC
Holding Torque 30 In-oz (21 N-cm)
Step Angle 1.80 degrees
View Details
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
Rotor Inertia 8.81E-7 oz-in-sec² (6.22E-6 kg-cm²)
View Details